NationSkander California Corporation 10 Bearing 6x16 kit916

Description
10 Double Shielded Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 16mm x 6mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 6mm x 16mm x 6mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube
Description
10 Double Shielded Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 16mm x 6mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 6mm x 16mm x 6mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6x16 - kit916 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6x16
kit916
10 Bearing 6x16 kit916
10 Double Shielded Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 16mm x 6mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 6mm x 16mm x 6mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

10 Double Shielded Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 16mm x 6mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 6mm x 16mm x 6mm
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit916
Product Name 10 Bearing 6x16
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2058768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details