NationSkander California Corporation SMF117ZZ Flanged Bearing Kit9455

Description
SMF117ZZ Flanged Stainless Ball Bearing, this is a popular size that could be used in many applications that uses this size 7mm x 11mm x 3mm. Bearing is made of Stainless Steel, bearing is metal shielded from both sides. Item: SMF117ZZ Flanged Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shielded Size: 7mm x 11mm x 3mm Inner Diameter: 7mm Outer Diameter: 11mm Width: 3mm Quantity: One Bearing
Description
SMF117ZZ Flanged Stainless Ball Bearing, this is a popular size that could be used in many applications that uses this size 7mm x 11mm x 3mm. Bearing is made of Stainless Steel, bearing is metal shielded from both sides. Item: SMF117ZZ Flanged Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shielded Size: 7mm x 11mm x 3mm Inner Diameter: 7mm Outer Diameter: 11mm Width: 3mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SMF117ZZ Flanged Bearing - Kit9455 - NationSkander California Corporation
Anaheim, CA, USA
SMF117ZZ Flanged Bearing
Kit9455
SMF117ZZ Flanged Bearing Kit9455
SMF117ZZ Flanged Stainless Ball Bearing, this is a popular size that could be used in many applications that uses this size 7mm x 11mm x 3mm. Bearing is made of Stainless Steel, bearing is metal shielded from both sides. Item: SMF117ZZ Flanged Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shielded Size: 7mm x 11mm x 3mm Inner Diameter: 7mm Outer Diameter: 11mm Width: 3mm Quantity: One Bearing

SMF117ZZ Flanged Stainless Ball Bearing, this is a popular size that could be used in many applications that uses this size 7mm x 11mm x 3mm. Bearing is made of Stainless Steel, bearing is metal shielded from both sides.

  • Item: SMF117ZZ Flanged Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Metal Shielded
  • Size: 7mm x 11mm x 3mm
  • Inner Diameter: 7mm
  • Outer Diameter: 11mm
  • Width: 3mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9455
Product Name SMF117ZZ Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS1504 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details