M.D. Micro Detectors S.p.A. Proximity Switch DR10-AP-1A

Description
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 10.3 X 28 X 16MM BODY, POLYPHTHALAMIDE HOUSING, PNP, N.O. OUTPUT, 3MM SENSING DISTANCE, FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY
Description
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 10.3 X 28 X 16MM BODY, POLYPHTHALAMIDE HOUSING, PNP, N.O. OUTPUT, 3MM SENSING DISTANCE, FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 223238804 - Radwell International
Willingboro, NJ, United States
Proximity Switch
223238804
Proximity Switch 223238804
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 10.3 X 28 X 16MM BODY, POLYPHTHALAMIDE HOUSING, PNP, N.O. OUTPUT, 3MM SENSING DISTANCE, FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 10.3 X 28 X 16MM BODY, POLYPHTHALAMIDE HOUSING, PNP, N.O. OUTPUT, 3MM SENSING DISTANCE, FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 223238804
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4164-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers