TURCK Inc. Proximity Switch BI2-Q5.5-AP6X/S34

Description
(1613001), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, RECTANGULAR, 5.5MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE, WELD FIELD IMMUNE. FREE 2 YEAR RADWELL WARRANTY
Description
(1613001), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, RECTANGULAR, 5.5MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE, WELD FIELD IMMUNE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 595695 - Radwell International
Willingboro, NJ, United States
Proximity Switch
595695
Proximity Switch 595695
(1613001), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, RECTANGULAR, 5.5MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE, WELD FIELD IMMUNE. FREE 2 YEAR RADWELL WARRANTY

(1613001), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, RECTANGULAR, 5.5MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE, WELD FIELD IMMUNE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 595695
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000002751-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3214LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Proximity Sensors - 2092444 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details