Eaton Corporation Tubular Inductive Proximity Sensor E57LAL12A2

Description
2 M CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 2 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 500 MILLIAMPERE LOAD CURRENT 12 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE PROTECTION SENSOR LENGTH 70.2 MM L E57 MODEL
Request a Quote Datasheet
Description
2 M CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 2 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 500 MILLIAMPERE LOAD CURRENT 12 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE PROTECTION SENSOR LENGTH 70.2 MM L E57 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E57LAL12A2 - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E57LAL12A2
Tubular Inductive Proximity Sensor E57LAL12A2
2 M CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 2 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 500 MILLIAMPERE LOAD CURRENT 12 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE PROTECTION SENSOR LENGTH 70.2 MM L E57 MODEL
  • 2 M CABLE CONNECTION TYPE
  • 2 WIRE(S)
  • UL, CSA APPROVAL
  • 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE
  • NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
  • 303 STAINLESS STEEL BODY MATERIAL
  • THREADED BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO OUTPUT CONFIGURATION
  • 2 MM SENSING DISTANCE
  • END SENSING POSITION
  • SHIELDED SHIELDING TYPE
  • 15 HZ SWITCHING FREQUENCY
  • 500 MILLIAMPERE LOAD CURRENT
  • 12 MM BARREL DIAMETER
  • INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE PROTECTION
  • SENSOR LENGTH 70.2 MM L
  • E57 MODEL
Supplier's Site Datasheet
E57 Premium + Series - E57LAL12A2 - Eaton Corporation - Sensors
Mukilteo, WA, USA
E57 Premium + Series
E57LAL12A2
E57 Premium + Series E57LAL12A2
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited. Product Features Manufactured to take physical and environmental abuse Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition Resettable short circuit protection in AC/DC and DC models Reverse polarity protection in 3-wire DC versions Small size to fit in tight spaces Choice of cable for low cost wiring, or micro-connector for quick installation or replacement Cable models include an extra long 5-meter cable as option Approvals C-UL Listed CE (AC/DC and DC-only models)

The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited.

Product Features

  • Manufactured to take physical and environmental abuse
  • Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications
  • Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition
  • Resettable short circuit protection in AC/DC and DC models
  • Reverse polarity protection in 3-wire DC versions
  • Small size to fit in tight spaces
  • Choice of cable for low cost wiring, or micro-connector for quick installation or replacement
  • Cable models include an extra long 5-meter cable as option

Approvals

  • C-UL Listed
  • CE (AC/DC and DC-only models)
Supplier's Site Datasheet
Proximity Sensors - Industrial - 5730-E57LAL12A2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
5730-E57LAL12A2-ND
Proximity Sensors - Industrial 5730-E57LAL12A2-ND
12MM STD IND PROX 2W AC

12MM STD IND PROX 2W AC

Buy Now Datasheet
Proximity Switch - 30936 - Radwell International
Willingboro, NJ, United States
Proximity Switch
30936
Proximity Switch 30936
INDUCTIVE PROXIMITY SENSOR, 12 MM, SHEILDED, 20-250 VAC, CABLE TYPE PVC, 2 WIRE, 2 MM SENSING RANGE, 12 MM DAMETER, THEADED BARRELL, N.O. OUTPUT, CORD LENGTH 79.2 FOOT. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, 12 MM, SHEILDED, 20-250 VAC, CABLE TYPE PVC, 2 WIRE, 2 MM SENSING RANGE, 12 MM DAMETER, THEADED BARRELL, N.O. OUTPUT, CORD LENGTH 79.2 FOOT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors DigiKey Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number E57LAL12A2 E57LAL12A2 5730-E57LAL12A2-ND 30936
Product Name Tubular Inductive Proximity Sensor E57 Premium + Series Proximity Sensors - Industrial Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Threaded Barrel Cylindrical; Threaded Barrel
Switching Frequency 0.0150 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX153 Photomicrosensor (Transmissive) - EE-SX153 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details