Contrinex Proximity Switch, Inductive, Analog; Sensing Range Max Contrinex Gmbh DW-AS-509-M12-390

Description
PROXIMITY SWITCH, INDUCTIVE, ANALOG; Sensing Range Max:6mm; Thread Size - Metric:M12; Sensor Output:Analogue; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW -A Series; SVHC:No SVHC (07-Jul-2017); Frequency
Datasheet
Description
PROXIMITY SWITCH, INDUCTIVE, ANALOG; Sensing Range Max:6mm; Thread Size - Metric:M12; Sensor Output:Analogue; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW -A Series; SVHC:No SVHC (07-Jul-2017); Frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch, Inductive, Analog; Sensing Range Max Contrinex Gmbh - 80R8319 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, Inductive, Analog; Sensing Range Max Contrinex Gmbh
80R8319
Proximity Switch, Inductive, Analog; Sensing Range Max Contrinex Gmbh 80R8319
PROXIMITY SWITCH, INDUCTIVE, ANALOG; Sensing Range Max:6mm; Thread Size - Metric:M12; Sensor Output:Analogue; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW -A Series; SVHC:No SVHC (07-Jul-2017); Frequency

PROXIMITY SWITCH, INDUCTIVE, ANALOG; Sensing Range Max:6mm; Thread Size - Metric:M12; Sensor Output:Analogue; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW -A Series; SVHC:No SVHC (07-Jul-2017); Frequency

Supplier's Site Datasheet
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
CONTRINEX Sensors & Switches DW-AS-509-M12-390

CONTRINEX Sensors & Switches DW-AS-509-M12-390

Supplier's Site
Proximity Switch - 10835403 - Radwell International
Willingboro, NJ, United States
Proximity Switch
10835403
Proximity Switch 10835403
INDUCTIVE SENSOR, 0-6 MM OPERATING DISTANCE, M12 HOUSING SIZE, 15-30 VDC, QUASI-EMBEDDABLE MOUNTING, M12 4-PIN CONNECTION, IP67. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 0-6 MM OPERATING DISTANCE, M12 HOUSING SIZE, 15-30 VDC, QUASI-EMBEDDABLE MOUNTING, M12 4-PIN CONNECTION, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 80R8319 10835403
Product Name Proximity Switch, Inductive, Analog; Sensing Range Max Contrinex Gmbh Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1125EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3600 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Block Style Inductive Proximity Sensors - 9864-0200 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.2400 inch (6.1 mm)
View Details