Automationdirect.com Proximity Sensing System CR8-AP-2A

Description
INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 8 X 8 X 40MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 2MM SENSING DISTANCE, FLUSH, 1 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 8 X 8 X 40MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 2MM SENSING DISTANCE, FLUSH, 1 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensing System - 22679454 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
22679454
Proximity Sensing System 22679454
INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 8 X 8 X 40MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 2MM SENSING DISTANCE, FLUSH, 1 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 8 X 8 X 40MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 2MM SENSING DISTANCE, FLUSH, 1 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 22679454
Product Name Proximity Sensing System
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX1106 Photomicrosensor (Transmissive) - EE-SX1106 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000001786-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details