Eaton Corporation Modular Inductive Proximity Sensor Head E51DT1

Description
FERROUS/NON FERROUS METAL TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO 30 VDC OPERATING VOLTAGE NO/NC, NO-NC COMPLEMENTARY, NPN/PNP OUTPUT CONFIGURATION 0.51 INCH SENSING DISTANCE TOP SENSING POSITION SHIELDED SHIELDING TYPE STANDARD SWITCHING FREQUENCY APPROVAL UL, CSA ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 GASKET MATERIAL VITON HOUSING MATERIAL RUGGED DIE CAST ZINC OPERATING TEMPERATURE -13 TO 158 DEG F E51 MODEL
Datasheet
Description
FERROUS/NON FERROUS METAL TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO 30 VDC OPERATING VOLTAGE NO/NC, NO-NC COMPLEMENTARY, NPN/PNP OUTPUT CONFIGURATION 0.51 INCH SENSING DISTANCE TOP SENSING POSITION SHIELDED SHIELDING TYPE STANDARD SWITCHING FREQUENCY APPROVAL UL, CSA ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 GASKET MATERIAL VITON HOUSING MATERIAL RUGGED DIE CAST ZINC OPERATING TEMPERATURE -13 TO 158 DEG F E51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Inductive Proximity Sensor Head - E51DT1 - Eaton Corporation
Cleveland, OH, USA
Modular Inductive Proximity Sensor Head
E51DT1
Modular Inductive Proximity Sensor Head E51DT1
FERROUS/NON FERROUS METAL TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO 30 VDC OPERATING VOLTAGE NO/NC, NO-NC COMPLEMENTARY, NPN/PNP OUTPUT CONFIGURATION 0.51 INCH SENSING DISTANCE TOP SENSING POSITION SHIELDED SHIELDING TYPE STANDARD SWITCHING FREQUENCY APPROVAL UL, CSA ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 GASKET MATERIAL VITON HOUSING MATERIAL RUGGED DIE CAST ZINC OPERATING TEMPERATURE -13 TO 158 DEG F E51 MODEL
  • FERROUS/NON FERROUS METAL TYPE
  • E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON
  • 120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO 30 VDC OPERATING VOLTAGE
  • NO/NC, NO-NC COMPLEMENTARY, NPN/PNP OUTPUT CONFIGURATION
  • 0.51 INCH SENSING DISTANCE
  • TOP SENSING POSITION
  • SHIELDED SHIELDING TYPE
  • STANDARD SWITCHING FREQUENCY
  • APPROVAL UL, CSA
  • ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13, IP67
  • GASKET MATERIAL VITON
  • HOUSING MATERIAL RUGGED DIE CAST ZINC
  • OPERATING TEMPERATURE -13 TO 158 DEG F
  • E51 MODEL
Supplier's Site Datasheet
Proximity Switch - 36444 - Radwell International
Willingboro, NJ, United States
Proximity Switch
36444
Proximity Switch 36444
INDUCTIVE PROXIMITY SENSOR, SKRILLEX, E51 SERIES, HEAD ONLY, 13 MM RANGE, SHIELDED. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, SKRILLEX, E51 SERIES, HEAD ONLY, 13 MM RANGE, SHIELDED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
CUTLER HAMMER Sensors & Switches E51DT1

CUTLER HAMMER Sensors & Switches E51DT1

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number E51DT1 36444
Product Name Modular Inductive Proximity Sensor Head Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1229LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3034 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
High Temperature Inductive Proximity Sensors - IN15 and N15 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details