OMRON Automation and Safety Proximity Switch E2EV-X5C1

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, M18 SENSING HEAD, 5 MM RANGE, NPN-NO OUTPUT, SHIELDED, 10-30 VDC SUPPLY, 2 METER CABLE, (SAME AS: E2EV-X5C1 2M), (REPLACEMENT: E2V-X5C1). FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, M18 SENSING HEAD, 5 MM RANGE, NPN-NO OUTPUT, SHIELDED, 10-30 VDC SUPPLY, 2 METER CABLE, (SAME AS: E2EV-X5C1 2M), (REPLACEMENT: E2V-X5C1). FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 494948 - Radwell International
Willingboro, NJ, United States
Proximity Switch
494948
Proximity Switch 494948
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, M18 SENSING HEAD, 5 MM RANGE, NPN-NO OUTPUT, SHIELDED, 10-30 VDC SUPPLY, 2 METER CABLE, (SAME AS: E2EV-X5C1 2M), (REPLACEMENT: E2V-X5C1). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, M18 SENSING HEAD, 5 MM RANGE, NPN-NO OUTPUT, SHIELDED, 10-30 VDC SUPPLY, 2 METER CABLE, (SAME AS: E2EV-X5C1 2M), (REPLACEMENT: E2V-X5C1). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation - 52F4314 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation
52F4314
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation 52F4314
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: No

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 494948 52F4314
Product Name Proximity Switch Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004808-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A1212ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Pneumatic Cylinder Sensors - 2128668 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Electrical Output Switched / Alarm
View Details