Automationdirect.com Proximity Sensing System CR5-AP-2F

Description
INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 5 X 5 X 25MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 1.5MM SENSING DISTANCE, SHIELDED, 3 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 5 X 5 X 25MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 1.5MM SENSING DISTANCE, SHIELDED, 3 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensing System - 22679494 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
22679494
Proximity Sensing System 22679494
INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 5 X 5 X 25MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 1.5MM SENSING DISTANCE, SHIELDED, 3 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 5 X 5 X 25MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 1.5MM SENSING DISTANCE, SHIELDED, 3 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 22679494
Product Name Proximity Sensing System
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093260 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Controller with Voltage Output - optoCONTROL CLS1000-AU-PNP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details