Contrinex Proximity Sensors DW-AD-623-04

Description
Contrinex from Molex DW-AD-623-04
Request a Quote Datasheet
Description
Contrinex from Molex DW-AD-623-04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2887567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2887567
Proximity Sensors 2887567
Contrinex from Molex DW-AD-623-04

Contrinex from Molex DW-AD-623-04

Supplier's Site
Proximity Switch - 10824466 - Radwell International
Willingboro, NJ, United States
Proximity Switch
10824466
Proximity Switch 10824466
INDUCTIVE SENSOR,MINIATURE INDUCTIVE SENSOR,MINIATURE 4 MM SMOOTH BARREL,PNP N.O. 3-WIRE DC,EXT RANGE. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR,MINIATURE INDUCTIVE SENSOR,MINIATURE 4 MM SMOOTH BARREL,PNP N.O. 3-WIRE DC,EXT RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
CONTRINEX Sensors & Switches DW-AD-623-04

CONTRINEX Sensors & Switches DW-AD-623-04

Supplier's Site
Proximity Switch, 4Mm D, Pnp; Sensing Range Max Contrinex Gmbh - 34M5787 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, 4Mm D, Pnp; Sensing Range Max Contrinex Gmbh
34M5787
Proximity Switch, 4Mm D, Pnp; Sensing Range Max Contrinex Gmbh 34M5787
PROXIMITY SWITCH, 4MM D, PNP; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW - A - 62 - 04 Series; SVHC:No SVHC (07-Jul-2017); Frequency

PROXIMITY SWITCH, 4MM D, PNP; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW - A - 62 - 04 Series; SVHC:No SVHC (07-Jul-2017); Frequency

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2887567 10824466 34M5787
Product Name Proximity Sensors Proximity Switch Proximity Switch Proximity Switch, 4Mm D, Pnp; Sensing Range Max Contrinex Gmbh
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000000978-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Closed
Electrical Connection AC/DC
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Continuous-Time Hall-Effect Latch - A1210LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Sensors - 2093389 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details