OMRON Automation and Safety Proximity Sensors - Industrial E2CY-C2A

Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - E2CY-C2A-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
E2CY-C2A-ND
Proximity Sensors - Industrial E2CY-C2A-ND
SENSOR PROX INDUCTIVE 2MM CYLIND

SENSOR PROX INDUCTIVE 2MM CYLIND

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2CY-C2A
Proximity Sensors E2CY-C2A
Proximity Sensors NON-FERROUS PROX HEA D 8MM DMTR

Proximity Sensors NON-FERROUS PROX HEA D 8MM DMTR

Buy Now
Proximity Sensing System - 498330 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
498330
Proximity Sensing System 498330
PROXIMITY SWITCH, INDUCTIVE, 2 MM, CYLINDER, IP67, 100 HZ, CABLE LEADS, SHIELDED, STAINLESS STEEL,. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, INDUCTIVE, 2 MM, CYLINDER, IP67, 100 HZ, CABLE LEADS, SHIELDED, STAINLESS STEEL,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number E2CY-C2A-ND E2CY-C2A 498330
Product Name Proximity Sensors - Industrial Proximity Sensors Proximity Sensing System
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A1699LUBTN-RSIBH-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3144 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Hardware - 08313066531 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details