TURCK Inc. Proximity Switch BI10-M30-AP7

Description
INDUCTIVE SENSOR, 10-30VDC, 250MA MAX, SENSOR RANGE 10MM, PNP/NPN, 2M. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, 10-30VDC, 250MA MAX, SENSOR RANGE 10MM, PNP/NPN, 2M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 99998521 - Radwell International
Willingboro, NJ, United States
Proximity Switch
99998521
Proximity Switch 99998521
INDUCTIVE SENSOR, 10-30VDC, 250MA MAX, SENSOR RANGE 10MM, PNP/NPN, 2M. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 10-30VDC, 250MA MAX, SENSOR RANGE 10MM, PNP/NPN, 2M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 99998521
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1147ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Rectangular Photoelectric Sensors - Series 6080 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 39.37 to 1969 inch (1000 to 50000 mm)
View Details
Proximity sensor - SIEN-M8NB-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers