TURCK Inc. Proximity Switch BI2-G12-Y0X 10M

Description
(4010092), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, FULL THREAD, 12MM SIZE, NAMUR OUTPUT, 8.2 VDC NOMINAL, 1 LED, 10 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(4010092), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, FULL THREAD, 12MM SIZE, NAMUR OUTPUT, 8.2 VDC NOMINAL, 1 LED, 10 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 3497635 - Radwell International
Willingboro, NJ, United States
Proximity Switch
3497635
Proximity Switch 3497635
(4010092), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, FULL THREAD, 12MM SIZE, NAMUR OUTPUT, 8.2 VDC NOMINAL, 1 LED, 10 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(4010092), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, FULL THREAD, 12MM SIZE, NAMUR OUTPUT, 8.2 VDC NOMINAL, 1 LED, 10 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3497635
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1143LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details