Contrinex Proximity Switch DW-AD-623-C5

Description
RECTANGULAR INDUCTIVE SENSOR, 600 SERIES, 1.5 METER MAX. SENSING RANGE, 10-30 VDC SUPPLY, PNP N.O. OUTPUT, SUB-MINIATURE, 5 MM WIDTH, 3 MM DIAMETER, (220 320 023). FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECTANGULAR INDUCTIVE SENSOR, 600 SERIES, 1.5 METER MAX. SENSING RANGE, 10-30 VDC SUPPLY, PNP N.O. OUTPUT, SUB-MINIATURE, 5 MM WIDTH, 3 MM DIAMETER, (220 320 023). FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 10824490 - Radwell International
Willingboro, NJ, United States
Proximity Switch
10824490
Proximity Switch 10824490
RECTANGULAR INDUCTIVE SENSOR, 600 SERIES, 1.5 METER MAX. SENSING RANGE, 10-30 VDC SUPPLY, PNP N.O. OUTPUT, SUB-MINIATURE, 5 MM WIDTH, 3 MM DIAMETER, (220 320 023). FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR INDUCTIVE SENSOR, 600 SERIES, 1.5 METER MAX. SENSING RANGE, 10-30 VDC SUPPLY, PNP N.O. OUTPUT, SUB-MINIATURE, 5 MM WIDTH, 3 MM DIAMETER, (220 320 023). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch, 5X5Mm, Pnp; Sensing Range Max Contrinex Gmbh - 34M5784 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, 5X5Mm, Pnp; Sensing Range Max Contrinex Gmbh
34M5784
Proximity Switch, 5X5Mm, Pnp; Sensing Range Max Contrinex Gmbh 34M5784
PROXIMITY SWITCH, 5X5MM, PNP; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; SVHC:No SVHC (07-Jul-2017); Frequency Response Max:3kHz; Sensing

PROXIMITY SWITCH, 5X5MM, PNP; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; SVHC:No SVHC (07-Jul-2017); Frequency Response Max:3kHz; Sensing

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 10824490 34M5784
Product Name Proximity Switch Proximity Switch, 5X5Mm, Pnp; Sensing Range Max Contrinex Gmbh
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1150LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Magneto-inductive displacement sensors for series production - mainSENSOR MDS-40-LP-F - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (40 mm)
View Details