Radwell International Proximity Switch E2E-X1B2-SUB

Description
SUBSTITUTE FOR OMRON E2E-X1B2, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED, 5MM THREADED BODY, 1MM RANGE, PNP OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR OMRON E2E-X1B2, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED, 5MM THREADED BODY, 1MM RANGE, PNP OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 54562371 - Radwell International
Willingboro, NJ, United States
Proximity Switch
54562371
Proximity Switch 54562371
SUBSTITUTE FOR OMRON E2E-X1B2, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED, 5MM THREADED BODY, 1MM RANGE, PNP OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR OMRON E2E-X1B2, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED, 5MM THREADED BODY, 1MM RANGE, PNP OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 54562371
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M12NB-NS-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
ANSI Street Lighting Photocells - 418220-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details