Contrinex Proximity Switch, M18, Pnp; Sensing Range Max Contrinex Gmbh DW-AD-503-M18

Description
PROXIMITY SWITCH, M18, PNP; Sensing Range Max:12mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency
Datasheet
Description
PROXIMITY SWITCH, M18, PNP; Sensing Range Max:12mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch, M18, Pnp; Sensing Range Max Contrinex Gmbh - 93T9414 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, M18, Pnp; Sensing Range Max Contrinex Gmbh
93T9414
Proximity Switch, M18, Pnp; Sensing Range Max Contrinex Gmbh 93T9414
PROXIMITY SWITCH, M18, PNP; Sensing Range Max:12mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency

PROXIMITY SWITCH, M18, PNP; Sensing Range Max:12mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:DW - A - 62 - M4 Series; SVHC:No SVHC (07-Jul-2017); Frequency

Supplier's Site Datasheet
Proximity Switch - 10827039 - Radwell International
Willingboro, NJ, United States
Proximity Switch
10827039
Proximity Switch 10827039
INDUCTIVE SENSOR,LONG RANGE INDUCTIVE SENSOR,LONG RANGE 18 MM THREADED BARREL,PNP N.O. 3-WIRE DC,SHIELDED. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR,LONG RANGE INDUCTIVE SENSOR,LONG RANGE 18 MM THREADED BARREL,PNP N.O. 3-WIRE DC,SHIELDED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 93T9414 10827039
Product Name Proximity Switch, M18, Pnp; Sensing Range Max Contrinex Gmbh Proximity Switch
Operation Distance 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3283ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rectangular DC 4 Wire Inductive Proximity Sensor - S3840 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details