Automationdirect.com Proximity Sensing System CR5-AP-1F

Description
PROXIMITY SENSOR, INDUCTIVE, 0.8MM SENSING DISTANCE, PNP-N.O. OUTPUT, 5 KHZ SWITCHING FREQUENCY, 5 X 5 X 25 MM BODY, 3-PIN M8 QUICK-DISCONNECT, NICKEL-PLATED BRASS HOUSING, SHIELDED, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, 0.8MM SENSING DISTANCE, PNP-N.O. OUTPUT, 5 KHZ SWITCHING FREQUENCY, 5 X 5 X 25 MM BODY, 3-PIN M8 QUICK-DISCONNECT, NICKEL-PLATED BRASS HOUSING, SHIELDED, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensing System - 22679508 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
22679508
Proximity Sensing System 22679508
PROXIMITY SENSOR, INDUCTIVE, 0.8MM SENSING DISTANCE, PNP-N.O. OUTPUT, 5 KHZ SWITCHING FREQUENCY, 5 X 5 X 25 MM BODY, 3-PIN M8 QUICK-DISCONNECT, NICKEL-PLATED BRASS HOUSING, SHIELDED, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, 0.8MM SENSING DISTANCE, PNP-N.O. OUTPUT, 5 KHZ SWITCHING FREQUENCY, 5 X 5 X 25 MM BODY, 3-PIN M8 QUICK-DISCONNECT, NICKEL-PLATED BRASS HOUSING, SHIELDED, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 22679508
Product Name Proximity Sensing System
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3291KLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity sensor - SIES-Q8B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers