Radwell International Proximity Switch E2E-C1C1-SUB

Description
SUBSTITUTE FOR OMRON E2E-C1C1, PROXIMITY SENSOR, INDUCTIVE, M4 SMOOTHBODY, SHIELDED, 1.5MM SENSING RANGE, N/O, NPN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR OMRON E2E-C1C1, PROXIMITY SENSOR, INDUCTIVE, M4 SMOOTHBODY, SHIELDED, 1.5MM SENSING RANGE, N/O, NPN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 163448010 - Radwell International
Willingboro, NJ, United States
Proximity Switch
163448010
Proximity Switch 163448010
SUBSTITUTE FOR OMRON E2E-C1C1, PROXIMITY SENSOR, INDUCTIVE, M4 SMOOTHBODY, SHIELDED, 1.5MM SENSING RANGE, N/O, NPN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR OMRON E2E-C1C1, PROXIMITY SENSOR, INDUCTIVE, M4 SMOOTHBODY, SHIELDED, 1.5MM SENSING RANGE, N/O, NPN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 163448010
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Light barrier - SOOD-TB-L-PN - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 2 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093241 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers