TURCK Inc. Proximity Switch BI2-Q12-RZ31

Description
DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, RECTANGULAR, 12MM SIZE, NORMALLY CLOSED, 2-WIRE, 20-250 VAC / 10-300 VDC, NO LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, RECTANGULAR, 12MM SIZE, NORMALLY CLOSED, 2-WIRE, 20-250 VAC / 10-300 VDC, NO LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 48568272 - Radwell International
Willingboro, NJ, United States
Proximity Switch
48568272
Proximity Switch 48568272
DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, RECTANGULAR, 12MM SIZE, NORMALLY CLOSED, 2-WIRE, 20-250 VAC / 10-300 VDC, NO LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, RECTANGULAR, 12MM SIZE, NORMALLY CLOSED, 2-WIRE, 20-250 VAC / 10-300 VDC, NO LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 48568272
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 214678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0394 inch (1 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Continuous-Time Hall-Effect Latch - A1210LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Controller with Antivalence Function - optoCONTROL CLS1000-QN-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details