Contrinex Proximity Switch DW-AS-503-M8-001

Description
CONTRINEX Sensors & Switches DW-AS-503-M8-001
Datasheet
Description
CONTRINEX Sensors & Switches DW-AS-503-M8-001
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
CONTRINEX Sensors & Switches DW-AS-503-M8-001

CONTRINEX Sensors & Switches DW-AS-503-M8-001

Supplier's Site
Proximity Switch - 4469473 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4469473
Proximity Switch 4469473
CONTRINEX INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 60MM BODY, CHROME-PLATED NICKEL SILVER HOUSING, PNP, N.O. OUTPUT, 3MM SENSING DISTANCE, SEMI-FLUSH, 1 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

CONTRINEX INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 60MM BODY, CHROME-PLATED NICKEL SILVER HOUSING, PNP, N.O. OUTPUT, 3MM SENSING DISTANCE, SEMI-FLUSH, 1 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch, M8, Pnp; Sensing Range Max Contrinex Gmbh - 27M1763 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, M8, Pnp; Sensing Range Max Contrinex Gmbh
27M1763
Proximity Switch, M8, Pnp; Sensing Range Max Contrinex Gmbh 27M1763
PROXIMITY SWITCH, M8, PNP; Sensing Range Max:3mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:DW -A Series; SVHC:No SVHC (07-Jul-2017); Frequency Response

PROXIMITY SWITCH, M8, PNP; Sensing Range Max:3mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:DW -A Series; SVHC:No SVHC (07-Jul-2017); Frequency Response

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 4469473 27M1763
Product Name Proximity Switch Proximity Switch Proximity Switch, M8, Pnp; Sensing Range Max Contrinex Gmbh
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity sensor - SMPO-8E - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature 5 to 140 F (-15 to 60 C)
View Details
2 suppliers
12 mm Clyindrical Sensor - 42CF-R1LNB1-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Electrical Connection 2m (6.5ft) cable
Width 5.51 inch (140 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details