Contrinex Proximity Switch, 6.5Mm D, Pnp; Sensing Range Max Contrinex Gmbh DW-AD-503-065

Description
PROXIMITY SWITCH, 6.5MM D, PNP; Sensing Range Max:3mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:-; SVHC:No SVHC (07-Jul-2017); Frequency Response Max:1kHz; IP
Datasheet
Description
PROXIMITY SWITCH, 6.5MM D, PNP; Sensing Range Max:3mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:-; SVHC:No SVHC (07-Jul-2017); Frequency Response Max:1kHz; IP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch, 6.5Mm D, Pnp; Sensing Range Max Contrinex Gmbh - 34M5778 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, 6.5Mm D, Pnp; Sensing Range Max Contrinex Gmbh
34M5778
Proximity Switch, 6.5Mm D, Pnp; Sensing Range Max Contrinex Gmbh 34M5778
PROXIMITY SWITCH, 6.5MM D, PNP; Sensing Range Max:3mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:-; SVHC:No SVHC (07-Jul-2017); Frequency Response Max:1kHz; IP

PROXIMITY SWITCH, 6.5MM D, PNP; Sensing Range Max:3mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:-; SVHC:No SVHC (07-Jul-2017); Frequency Response Max:1kHz; IP

Supplier's Site Datasheet
Proximity Switch - 10827023 - Radwell International
Willingboro, NJ, United States
Proximity Switch
10827023
Proximity Switch 10827023
MINIATURE INDUCTIVE SENSOR, 3 WIRE, 3MM OPERATING DISTANCE, 6.5 MM HOUSING SIZE, 10-30 VDC, PNP, NO, QUASI-EMBEDDABLE MOUNTING, 2 METER CABLE, IP67. FREE 2 YEAR RADWELL WARRANTY

MINIATURE INDUCTIVE SENSOR, 3 WIRE, 3MM OPERATING DISTANCE, 6.5 MM HOUSING SIZE, 10-30 VDC, PNP, NO, QUASI-EMBEDDABLE MOUNTING, 2 METER CABLE, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 34M5778 10827023
Product Name Proximity Switch, 6.5Mm D, Pnp; Sensing Range Max Contrinex Gmbh Proximity Switch
Operation Distance 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000002930-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093487 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details