Contrinex Proximity Switch DW-AS-703-M12

Description
CONTRINEX Sensors & Switches DW-AS-703-M12
Datasheet
Description
CONTRINEX Sensors & Switches DW-AS-703-M12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
CONTRINEX Sensors & Switches DW-AS-703-M12

CONTRINEX Sensors & Switches DW-AS-703-M12

Supplier's Site
Proximity Switch - 410852 - Radwell International
Willingboro, NJ, United States
Proximity Switch
410852
Proximity Switch 410852
INDUCTIVE SENSOR, EXTREME STAINLESS 12 MM THREADED BARREL, PNP N.O. 3-WIRE DC, SHIELDED. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, EXTREME STAINLESS 12 MM THREADED BARREL, PNP N.O. 3-WIRE DC, SHIELDED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch, All-Metal, M12; Sensing Range Max Contrinex Gmbh - 79K2703 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, All-Metal, M12; Sensing Range Max Contrinex Gmbh
79K2703
Proximity Switch, All-Metal, M12; Sensing Range Max Contrinex Gmbh 79K2703
PROXIMITY SWITCH, ALL-METAL, M12; Sensing Range Max:6mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW -A Series; SVHC:No SVHC (07-Jul-2017); Frequency Response

PROXIMITY SWITCH, ALL-METAL, M12; Sensing Range Max:6mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW -A Series; SVHC:No SVHC (07-Jul-2017); Frequency Response

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 410852 79K2703
Product Name Proximity Switch Proximity Switch Proximity Switch, All-Metal, M12; Sensing Range Max Contrinex Gmbh
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 1.57 inch (40 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1221LLHLX-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Compact confocal controller for precise and fast inline processes - confocalDT IFC2417/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 25 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details