OMRON Automation and Safety Proximity Switch E2EV-X10C1

Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR 0.394" (10MM), IP67, NEMA 1/3/4/6/12/13 CYLINDER, THREADED - M30. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR 0.394" (10MM), IP67, NEMA 1/3/4/6/12/13 CYLINDER, THREADED - M30. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 494916 - Radwell International
Willingboro, NJ, United States
Proximity Switch
494916
Proximity Switch 494916
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR 0.394" (10MM), IP67, NEMA 1/3/4/6/12/13 CYLINDER, THREADED - M30. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR 0.394" (10MM), IP67, NEMA 1/3/4/6/12/13 CYLINDER, THREADED - M30. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 494916
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000002261-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Cylindrical Inductive Proximity Sensors - 9932-0700 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3900 inch (9.91 mm)
View Details
3 suppliers