Radwell International Proximity Switch E2E2-X5MY1-M4-SUB

Description
SUBSTITUTE FOR OMRON E2E2-X5MY1-M4, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED 8MM SENSING RANGE, NORMALLY OPEN , AC OUTPUT, 3-PIN AC MICRO DUAL KEYWAY CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR OMRON E2E2-X5MY1-M4, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED 8MM SENSING RANGE, NORMALLY OPEN , AC OUTPUT, 3-PIN AC MICRO DUAL KEYWAY CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 121764275 - Radwell International
Willingboro, NJ, United States
Proximity Switch
121764275
Proximity Switch 121764275
SUBSTITUTE FOR OMRON E2E2-X5MY1-M4, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED 8MM SENSING RANGE, NORMALLY OPEN , AC OUTPUT, 3-PIN AC MICRO DUAL KEYWAY CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR OMRON E2E2-X5MY1-M4, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED 8MM SENSING RANGE, NORMALLY OPEN , AC OUTPUT, 3-PIN AC MICRO DUAL KEYWAY CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 121764275
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SDBT-MS-20NL-ZN-E-10-LE-EX6 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.3300 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3512 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Capacitive Proximity Sensors - 5000001072-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details