Radwell International Proximity Switch E2F-X10F1-SUB

Description
REPLACEMENT OF OMRON E2F-X10F1, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , PLASTIC, SHIELDED, 30MM THREADED BODY, 10MM RANGE, PNP OUTPUT, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT OF OMRON E2F-X10F1, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , PLASTIC, SHIELDED, 30MM THREADED BODY, 10MM RANGE, PNP OUTPUT, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 59329473 - Radwell International
Willingboro, NJ, United States
Proximity Switch
59329473
Proximity Switch 59329473
REPLACEMENT OF OMRON E2F-X10F1, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , PLASTIC, SHIELDED, 30MM THREADED BODY, 10MM RANGE, PNP OUTPUT, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT OF OMRON E2F-X10F1, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , PLASTIC, SHIELDED, 30MM THREADED BODY, 10MM RANGE, PNP OUTPUT, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 59329473
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-ID3507-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Open; Normally Closed
View Details
2 suppliers
Proximity Sensors - 2093528 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity sensor - SIEN-M5B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details