Contrinex Proximity Switch DW-AS-701-M12

Description
STAINLESS INDUCTIVE SENSOR, 12 MM THREADED BARREL, NPN, NORMALLY OPEN, 3-WIRE DC, SHIELDED, 10-30VDC, M12 4-PIN, 2MM OPERATING DISTANCE, IP 68/IP69K. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
STAINLESS INDUCTIVE SENSOR, 12 MM THREADED BARREL, NPN, NORMALLY OPEN, 3-WIRE DC, SHIELDED, 10-30VDC, M12 4-PIN, 2MM OPERATING DISTANCE, IP 68/IP69K. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 4752019 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4752019
Proximity Switch 4752019
STAINLESS INDUCTIVE SENSOR, 12 MM THREADED BARREL, NPN, NORMALLY OPEN, 3-WIRE DC, SHIELDED, 10-30VDC, M12 4-PIN, 2MM OPERATING DISTANCE, IP 68/IP69K. FREE 2 YEAR RADWELL WARRANTY

STAINLESS INDUCTIVE SENSOR, 12 MM THREADED BARREL, NPN, NORMALLY OPEN, 3-WIRE DC, SHIELDED, 10-30VDC, M12 4-PIN, 2MM OPERATING DISTANCE, IP 68/IP69K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch, All-Metal, M12; Sensing Range Max Contrinex Gmbh - 34M5800 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, All-Metal, M12; Sensing Range Max Contrinex Gmbh
34M5800
Proximity Switch, All-Metal, M12; Sensing Range Max Contrinex Gmbh 34M5800
PROXIMITY SWITCH, ALL-METAL, M12; Sensing Range Max:6mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC (16-Dec-2013); Frequency Response Max:600Hz; Sensing Range:0mm to 6mm; Sensor Input:Inductive; Supply Voltage

PROXIMITY SWITCH, ALL-METAL, M12; Sensing Range Max:6mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC (16-Dec-2013); Frequency Response Max:600Hz; Sensing Range:0mm to 6mm; Sensor Input:Inductive; Supply Voltage

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 4752019 34M5800
Product Name Proximity Switch Proximity Switch, All-Metal, M12; Sensing Range Max Contrinex Gmbh
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A1180LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
High Temperature Inductive Proximity Sensors - IN8 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SIEF-M12B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.1181 inch (3 mm)
Repeatability 6.3 mils (160 µm)
Switching Frequency 3 kHz
View Details
2 suppliers