Eaton Corporation Proximity Switch E57DAL18A2SA

Description
PROXIMITY SENSOR, E57 SERIES, TUBULAR, INDUCTIVE, 18 MM DIAMETER, 3.5 MM SENSE RANGE, NORMALLY OPEN, 20-250 VAC, 3 A INRUSH, 250 MA CONT, NON-EMBEDDABLE, MICRO-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, E57 SERIES, TUBULAR, INDUCTIVE, 18 MM DIAMETER, 3.5 MM SENSE RANGE, NORMALLY OPEN, 20-250 VAC, 3 A INRUSH, 250 MA CONT, NON-EMBEDDABLE, MICRO-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 189791840 - Radwell International
Willingboro, NJ, United States
Proximity Switch
189791840
Proximity Switch 189791840
PROXIMITY SENSOR, E57 SERIES, TUBULAR, INDUCTIVE, 18 MM DIAMETER, 3.5 MM SENSE RANGE, NORMALLY OPEN, 20-250 VAC, 3 A INRUSH, 250 MA CONT, NON-EMBEDDABLE, MICRO-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, E57 SERIES, TUBULAR, INDUCTIVE, 18 MM DIAMETER, 3.5 MM SENSE RANGE, NORMALLY OPEN, 20-250 VAC, 3 A INRUSH, 250 MA CONT, NON-EMBEDDABLE, MICRO-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 189791840
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3282ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Proximity sensor - SIEF-M12B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.1181 inch (3 mm)
Repeatability 6.3 mils (160 µm)
Switching Frequency 3 kHz
View Details
2 suppliers