Eaton Corporation Proximity Switch E57DBL18A2

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, TUBULAR INDUCTIVE, 18MM DIAMETER, 3.5MM SENSING RANGE, 20-250VAC, 250MA CONTINUOUS, N.C., 2M CABLE LENGTH, EMBEDDABLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, TUBULAR INDUCTIVE, 18MM DIAMETER, 3.5MM SENSING RANGE, 20-250VAC, 250MA CONTINUOUS, N.C., 2M CABLE LENGTH, EMBEDDABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 187349054 - Radwell International
Willingboro, NJ, United States
Proximity Switch
187349054
Proximity Switch 187349054
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, TUBULAR INDUCTIVE, 18MM DIAMETER, 3.5MM SENSING RANGE, 20-250VAC, 250MA CONTINUOUS, N.C., 2M CABLE LENGTH, EMBEDDABLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, TUBULAR INDUCTIVE, 18MM DIAMETER, 3.5MM SENSING RANGE, 20-250VAC, 250MA CONTINUOUS, N.C., 2M CABLE LENGTH, EMBEDDABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 187349054
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003270-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1055499-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers