ASCO Solenoid Valve EV8551G421MSAC120/60,110/50D

Description
SOLENOID SPOOL VALVE, 1/4 X 1/4, 4 WAY, STAINLESS STEEL, 10.1/F W, STAINLESS STEEL EXPLOSIONPROOF, SCREW-TYPE MANUAL OPERATOR (W/TOOL), 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID SPOOL VALVE, 1/4 X 1/4, 4 WAY, STAINLESS STEEL, 10.1/F W, STAINLESS STEEL EXPLOSIONPROOF, SCREW-TYPE MANUAL OPERATOR (W/TOOL), 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 128743904 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
128743904
Solenoid Valve 128743904
SOLENOID SPOOL VALVE, 1/4 X 1/4, 4 WAY, STAINLESS STEEL, 10.1/F W, STAINLESS STEEL EXPLOSIONPROOF, SCREW-TYPE MANUAL OPERATOR (W/TOOL), 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY

SOLENOID SPOOL VALVE, 1/4 X 1/4, 4 WAY, STAINLESS STEEL, 10.1/F W, STAINLESS STEEL EXPLOSIONPROOF, SCREW-TYPE MANUAL OPERATOR (W/TOOL), 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 128743904
Product Name Solenoid Valve
Valve Type Solenoid; Spool
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514972 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Ball Check Valve 0 5 4 - 1210012 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.25 inch (31.75 mm)
View Details
558 LC Series Pressure Relief Valve, Forward Flow -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details