ZEKS Compressed Air Solutions Solenoid Valve EZDS1

Description
EZ DRAIN, TIMED SOLENOID DRAIN, 1/4 INCH NPT, 300 PSIG, 115 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
EZ DRAIN, TIMED SOLENOID DRAIN, 1/4 INCH NPT, 300 PSIG, 115 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 1101967 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
1101967
Solenoid Valve 1101967
EZ DRAIN, TIMED SOLENOID DRAIN, 1/4 INCH NPT, 300 PSIG, 115 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

EZ DRAIN, TIMED SOLENOID DRAIN, 1/4 INCH NPT, 300 PSIG, 115 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 1101967
Product Name Solenoid Valve
Valve Type Drain; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000008998-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
10mm PICOSOL - 11-211PI01-H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
VALVES - BP-050-PVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details