Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
ARTESYN EMBEDDED POWER
ERCA00527A0 -- SOLENOID VALVE
Artesyn Embedded Power
Solenoid Valve
ERCA00527A0
Description
VALVE, MR95H . FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
VALVE, MR95H . FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Solenoid Valve
126421249
Solenoid Valve
126421249
VALVE, MR95H . FREE 2 YEAR RADWELL WARRANTY
VALVE, MR95H . FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Industrial Valves
Product Number
126421249
Product Name
Solenoid Valve
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Digital Purge Gas Valve
digital purging gas valve
Specs
Media
Gas
View Details
Plast-O-Matic Valves, Inc.
Pressure Relief Valve
RVD025V-PV
Specs
Valve Type
Relief; Anti-Siphon
Number of Ports
2
Connection Description
Threaded
View Details
Parker Sporlan Division
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series
SORIT-PI-37S-0/100 L/C
Specs
Valve Size
0.75 inch (19.05 mm)
Maximum Pressure
100.00 psi (70.38 m H2O)
Actuation
Solenoid Stop Feature
View Details
IMI Life Science
Rotary shear valve, 13 port, 12 position
VD13122PKPKPK0171
Specs
Maximum Pressure
? to 2567.17 psi (? to 1807 m H2O)
Number of Ports
13
View Details