ASCO Solenoid Valve EF8317G035 24/DC

Description
ASCO, EF8317G035 24/DC, EF8317G03524DC, 20656, SOLENOID VALVE, BRASS BODY MATERIAL, 24 VDC VOLTAGE, 3 WAY-3/2 NORMALLY CLOSED FUNCTION, 1/4 INCH PIPE SIZE, 75 PSI MAX OPS PRESSURE, MEDIA TYPE: AIR, INERT GAS; WATER; LIGHT OIL. FREE 2 YEAR RADWELL WARRANTY
Description
ASCO, EF8317G035 24/DC, EF8317G03524DC, 20656, SOLENOID VALVE, BRASS BODY MATERIAL, 24 VDC VOLTAGE, 3 WAY-3/2 NORMALLY CLOSED FUNCTION, 1/4 INCH PIPE SIZE, 75 PSI MAX OPS PRESSURE, MEDIA TYPE: AIR, INERT GAS; WATER; LIGHT OIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 4721610 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
4721610
Solenoid Valve 4721610
ASCO, EF8317G035 24/DC, EF8317G03524DC, 20656, SOLENOID VALVE, BRASS BODY MATERIAL, 24 VDC VOLTAGE, 3 WAY-3/2 NORMALLY CLOSED FUNCTION, 1/4 INCH PIPE SIZE, 75 PSI MAX OPS PRESSURE, MEDIA TYPE: AIR, INERT GAS; WATER; LIGHT OIL. FREE 2 YEAR RADWELL WARRANTY

ASCO, EF8317G035 24/DC, EF8317G03524DC, 20656, SOLENOID VALVE, BRASS BODY MATERIAL, 24 VDC VOLTAGE, 3 WAY-3/2 NORMALLY CLOSED FUNCTION, 1/4 INCH PIPE SIZE, 75 PSI MAX OPS PRESSURE, MEDIA TYPE: AIR, INERT GAS; WATER; LIGHT OIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 4721610
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515075 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
LFR Series 3-Way Isolation Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Isolation Solenoid Valves
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
Control Valve - 107790185 - Radwell International
Specs
Media Compressed Air
View Details