Specialty Product Technologies Solenoid Coil EB711-70001

Description
COIL MLD 230/60 SIM.NE. FREE 2 YEAR RADWELL WARRANTY
Description
COIL MLD 230/60 SIM.NE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Coil - 9189746 - Radwell International
Willingboro, NJ, United States
Solenoid Coil
9189746
Solenoid Coil 9189746
COIL MLD 230/60 SIM.NE. FREE 2 YEAR RADWELL WARRANTY

COIL MLD 230/60 SIM.NE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 9189746
Product Name Solenoid Coil
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1161 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Controller, Single Fitting, 116 Psi - 162-1011-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details