ASCO Solenoid Valve EF8342C001MS-120/60

Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8345 SERIES, 1/4 NPT, 120 V AC, 60 HZ, 20 W, 2-WIRE, EXPLOSIONPROOF ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8345 SERIES, 1/4 NPT, 120 V AC, 60 HZ, 20 W, 2-WIRE, EXPLOSIONPROOF ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 211487346 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
211487346
Solenoid Valve 211487346
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8345 SERIES, 1/4 NPT, 120 V AC, 60 HZ, 20 W, 2-WIRE, EXPLOSIONPROOF ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8345 SERIES, 1/4 NPT, 120 V AC, 60 HZ, 20 W, 2-WIRE, EXPLOSIONPROOF ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 211487346
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305457 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 2.52 inch (64.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121532020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
6.5 mm Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.26 inch (6.60 mm)
Connection Description Press-In - Into Plastic
View Details