Specialty Product Technologies Solenoid Coil EB450-20046

Description
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, PULL TYPE, STANDARD THRU MOUNTING, 110/120VAC, 60HZ, 1.0IN STROKE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, PULL TYPE, STANDARD THRU MOUNTING, 110/120VAC, 60HZ, 1.0IN STROKE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Coil - 9172953 - Radwell International
Willingboro, NJ, United States
Solenoid Coil
9172953
Solenoid Coil 9172953
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, PULL TYPE, STANDARD THRU MOUNTING, 110/120VAC, 60HZ, 1.0IN STROKE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID COIL, PULL TYPE, STANDARD THRU MOUNTING, 110/120VAC, 60HZ, 1.0IN STROKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 9172953
Product Name Solenoid Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP100,FP200 (Logic) -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP-075-CPVC-T-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - BQ BODY 2X3 SAE - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.25 inch (6.35 mm)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details