Deltrol Corp. Hydraulic Valve EV30A2

Description
VALVE, QUICK EXHAUST, 1/2 IN, INLET, 10122-61. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, QUICK EXHAUST, 1/2 IN, INLET, 10122-61. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 6470968 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
6470968
Hydraulic Valve 6470968
VALVE, QUICK EXHAUST, 1/2 IN, INLET, 10122-61. FREE 2 YEAR RADWELL WARRANTY

VALVE, QUICK EXHAUST, 1/2 IN, INLET, 10122-61. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Willingboro, NJ, United States
Hydraulic Valve
Hydraulic Valve
DELTROL FLUID PRODUCTS Hydraulics EV30A2

DELTROL FLUID PRODUCTS Hydraulics EV30A2

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 6470968
Product Name Hydraulic Valve
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Valve - TV/HAT-RA-LP - ThermOmegaTech®
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Water; Chemical
View Details
360° Ported Single-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
4 in. Size Polypropylene Ball Valve 8-Bolt Design|Master File - PPBV400 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 4.00 inch (101.60 mm)
View Details