Specialty Product Technologies Solenoid Coil EB200-30046

Description
SOLENOID, INDUSTRIAL, 110/120 V, 60 HZ, PULL TYPE ,STANDARD BASE,1.25 INCH STACKING SIZE, 0.50 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID, INDUSTRIAL, 110/120 V, 60 HZ, PULL TYPE ,STANDARD BASE,1.25 INCH STACKING SIZE, 0.50 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Coil - 9164762 - Radwell International
Willingboro, NJ, United States
Solenoid Coil
9164762
Solenoid Coil 9164762
SOLENOID, INDUSTRIAL, 110/120 V, 60 HZ, PULL TYPE ,STANDARD BASE,1.25 INCH STACKING SIZE, 0.50 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY

SOLENOID, INDUSTRIAL, 110/120 V, 60 HZ, PULL TYPE ,STANDARD BASE,1.25 INCH STACKING SIZE, 0.50 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 9164762
Product Name Solenoid Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
6.5mm FLEXISOL - 15-211P1009H1+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Pressure Monitoring Valve Assembly With 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Connection Description Quick Connect
View Details