Cashco, Inc. Pneumatic Regulator EB7-1B17-12000000B

Description
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE REDUCING REGULATOR, MODEL 1000HP-1+8, 1 1/4 INCH, GASEOUS SERVICE, DI/DI (BODY/SPRING CHAMBER) MATERIAL, BRASS TRIM, NPT-SCREWED END CONNECTORS, 400 PSIG INLET/OUTLET RATING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE REDUCING REGULATOR, MODEL 1000HP-1+8, 1 1/4 INCH, GASEOUS SERVICE, DI/DI (BODY/SPRING CHAMBER) MATERIAL, BRASS TRIM, NPT-SCREWED END CONNECTORS, 400 PSIG INLET/OUTLET RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 226978647 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
226978647
Pneumatic Regulator 226978647
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE REDUCING REGULATOR, MODEL 1000HP-1+8, 1 1/4 INCH, GASEOUS SERVICE, DI/DI (BODY/SPRING CHAMBER) MATERIAL, BRASS TRIM, NPT-SCREWED END CONNECTORS, 400 PSIG INLET/OUTLET RATING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE REDUCING REGULATOR, MODEL 1000HP-1+8, 1 1/4 INCH, GASEOUS SERVICE, DI/DI (BODY/SPRING CHAMBER) MATERIAL, BRASS TRIM, NPT-SCREWED END CONNECTORS, 400 PSIG INLET/OUTLET RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 226978647
Product Name Pneumatic Regulator
Primary Material Brass / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, HPP -  - Rotork plc
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 6000.00 psi (4223 m H2O)
View Details
VALVES - BP-100-SS-T-F-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-15-CP60 LESS CONN 10' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details