Pfeiffer Vacuum, Inc. Poppet Valve ESV-100

Description
ANGLE VALVE, MANUAL 1 , W/NO FLANGE, POPPET VALVES. FREE 2 YEAR RADWELL WARRANTY
Description
ANGLE VALVE, MANUAL 1 , W/NO FLANGE, POPPET VALVES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Poppet Valve - 123947613 - Radwell International
Willingboro, NJ, United States
Poppet Valve
123947613
Poppet Valve 123947613
ANGLE VALVE, MANUAL 1 , W/NO FLANGE, POPPET VALVES. FREE 2 YEAR RADWELL WARRANTY

ANGLE VALVE, MANUAL 1 , W/NO FLANGE, POPPET VALVES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 123947613
Product Name Poppet Valve
Valve Type Poppet
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-075-SS-T-SW-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details