Leybold Optics USA, Inc. Solenoid Valve EV16QSAL

Description
LEYBOLD , EV16QSAL, SOLENOID VALVE, NO.:28530. FREE 2 YEAR RADWELL WARRANTY
Description
LEYBOLD , EV16QSAL, SOLENOID VALVE, NO.:28530. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 84453621 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
84453621
Solenoid Valve 84453621
LEYBOLD , EV16QSAL, SOLENOID VALVE, NO.:28530. FREE 2 YEAR RADWELL WARRANTY

LEYBOLD , EV16QSAL, SOLENOID VALVE, NO.:28530. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 84453621
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121462020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.97 inch (50.00 mm)
View Details
5mm Hex Body, Duckbill Check Valve - CKV-M3 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
3 Way Normally Closed Air Valve - E*-3-12-H - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-211S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details