Radwell International Solenoid Valve 12200417

Description
VALVE, C.VALVE ST, F.TUBE D, 6 SSV. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, C.VALVE ST, F.TUBE D, 6 SSV. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 12200417 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
12200417
Solenoid Valve 12200417
VALVE, C.VALVE ST, F.TUBE D, 6 SSV. FREE 2 YEAR RADWELL WARRANTY

VALVE, C.VALVE ST, F.TUBE D, 6 SSV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 12200417
Product Name Solenoid Valve
Connection Description Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
187 PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Pressure Regulating Relief Valves
Valve Size 0.19 inch (4.75 mm)
View Details
Hydraulic Sequence Valves - 61640 - Jergens, Inc.
Specs
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
Connection Description Threaded; 9/16-18
View Details