Radwell International Hydraulic Valve 120172818

Description
SERVO VALVE, 350/210BAR, 15VDC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO VALVE, 350/210BAR, 15VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 120172818 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
120172818
Hydraulic Valve 120172818
SERVO VALVE, 350/210BAR, 15VDC. FREE 2 YEAR RADWELL WARRANTY

SERVO VALVE, 350/210BAR, 15VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 120172818
Product Name Hydraulic Valve
Valve Type Servo
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
8mm CHIPSOL MS - 14-213EM01-B6+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Valve, Pressure Relief, 0-100 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
APCO Silent Check Valves (CSC) -  - DeZURIK, Inc.
Specs
Valve Type Check
View Details