Storm Manufacturing Group, Inc. Pressure Relief Valve 118CSS-2-105

Description
118CSS MODEL, ASME CODE HIGH FLOW SAFETY VALVE, BRASS, STAINLESS STEEL, 1/4" NPT, 105 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
118CSS MODEL, ASME CODE HIGH FLOW SAFETY VALVE, BRASS, STAINLESS STEEL, 1/4" NPT, 105 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 37885290 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
37885290
Pressure Relief Valve 37885290
118CSS MODEL, ASME CODE HIGH FLOW SAFETY VALVE, BRASS, STAINLESS STEEL, 1/4" NPT, 105 PSI. FREE 2 YEAR RADWELL WARRANTY

118CSS MODEL, ASME CODE HIGH FLOW SAFETY VALVE, BRASS, STAINLESS STEEL, 1/4" NPT, 105 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 37885290
Product Name Pressure Relief Valve
Valve Type Safety
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-038-CPVC-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details