Xylem Pressure Relief Valve 110127

Description
RELIEF VALVE, 125PSI, 3/4INCH INLET. FREE 2 YEAR RADWELL WARRANTY
Description
RELIEF VALVE, 125PSI, 3/4INCH INLET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 51291997 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
51291997
Pressure Relief Valve 51291997
RELIEF VALVE, 125PSI, 3/4INCH INLET. FREE 2 YEAR RADWELL WARRANTY

RELIEF VALVE, 125PSI, 3/4INCH INLET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 51291997
Product Name Pressure Relief Valve
Valve Type Relief; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details
Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
Solenoid Valves - 5000008721-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
2-Way Floating & 2-Way Trunnion Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
View Details