Radwell International Pressure Relief Valve 120562989

Description
PRESSURE RELIEF VALVE, CONSOLIDATED, 1/2IN SIZE, 250PSI, NPT. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE RELIEF VALVE, CONSOLIDATED, 1/2IN SIZE, 250PSI, NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 120562989 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
120562989
Pressure Relief Valve 120562989
PRESSURE RELIEF VALVE, CONSOLIDATED, 1/2IN SIZE, 250PSI, NPT. FREE 2 YEAR RADWELL WARRANTY

PRESSURE RELIEF VALVE, CONSOLIDATED, 1/2IN SIZE, 250PSI, NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 120562989
Product Name Pressure Relief Valve
Valve Type Relief; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.550
Specs
Primary Material Nylon
Media Air
Maximum Pressure 40.00 psi (28.15 m H2O)
View Details
T 342 Diaphragm Valve Manual - 1174007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; Pigmented PP High Purity
Valve Size 0.75 inch (19.05 mm)
View Details