ASCO Solenoid Valve 11SAD400C000030

Description
SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8” NPTF BASE PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8” NPTF BASE PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 8959359 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
8959359
Solenoid Valve 8959359
SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8” NPTF BASE PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, MARK 7 SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 1/8” NPTF BASE PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
ASCO NUMATICS Valves 11SAD400C000030

ASCO NUMATICS Valves 11SAD400C000030

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 8959359
Product Name Solenoid Valve Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006298-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
6.5mm FLEXISOL - 15-211P1009H1+1300010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
VALVES - BP-049-PP-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details