Ross Controls Pneumatic Valve 1102H7916

Description
W588C79 PI EPS,SS SCR,LAR. FREE 2 YEAR RADWELL WARRANTY
Description
W588C79 PI EPS,SS SCR,LAR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 34166776 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
34166776
Pneumatic Valve 34166776
W588C79 PI EPS,SS SCR,LAR. FREE 2 YEAR RADWELL WARRANTY

W588C79 PI EPS,SS SCR,LAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 34166776
Product Name Pneumatic Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, HPP -  - Rotork plc
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 6000.00 psi (4223 m H2O)
View Details
VALVES - BP-049-CPVC-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-313E-0/100 - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Electric Open Feature
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details