4-channel Dc Input 4-16 VDC, 5 VDC Logic, High Speed
Quad Pak 4-channel DC Input 4-16
I/O MODULE, CURRENT RATING 45MA, 4-OUTPUTS, OUTPUT CURRENT 50MA, SIGNAL INPUT TYPE 4 TO 16VDC, SUPPLY VOLTAGE MAX 16VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | Data Acquisition | I/O Modules and Instruments |
| Product Number | IDC5BQ | IDC5BQ | 29082 |
| Product Name | DC Input VDC Logic | OPTO Input Modules | VDC Logic I/O Module |
| Form Factor | Stand-alone | ||
| Auxiliary Outputs | Logic | ||
| Application | General Lab & Industrial | ||
| Agency Approval | CE, CSA, UL | ||
| Digital I/O Channels | 4 # |