Red Lion Controls, Inc. EtherTRAK-2 I/O Module-16 120VAC Digital Inputs E2-16DIAC-D

Description
Discrete Input Channels Voltage range E2-16DIAC-D: 60 – 140 VAC Input Polarity: Sourcing Input isolation: 150 Volts (16 channel modules only) Guaranteed ON voltage: 55 VAC Guaranteed OFF voltage: 35 VAC Input resistance: 10 Kohms Input Protection: High Impedance with overvoltage protection Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate) Fastest response: 25 ms (20 Hz. max. counting rate) Environmental Operating temperature: -40 to 75°C MTBF: 1,432,797 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet
Description
Discrete Input Channels Voltage range E2-16DIAC-D: 60 – 140 VAC Input Polarity: Sourcing Input isolation: 150 Volts (16 channel modules only) Guaranteed ON voltage: 55 VAC Guaranteed OFF voltage: 35 VAC Input resistance: 10 Kohms Input Protection: High Impedance with overvoltage protection Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate) Fastest response: 25 ms (20 Hz. max. counting rate) Environmental Operating temperature: -40 to 75°C MTBF: 1,432,797 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherTRAK-2 I/O Module-16 120VAC Digital Inputs - E2-16DIAC-D - Red Lion Controls, Inc.
York, PA, United States
EtherTRAK-2 I/O Module-16 120VAC Digital Inputs
E2-16DIAC-D
EtherTRAK-2 I/O Module-16 120VAC Digital Inputs E2-16DIAC-D
Discrete Input Channels Voltage range E2-16DIAC-D: 60 – 140 VAC Input Polarity: Sourcing Input isolation: 150 Volts (16 channel modules only) Guaranteed ON voltage: 55 VAC Guaranteed OFF voltage: 35 VAC Input resistance: 10 Kohms Input Protection: High Impedance with overvoltage protection Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate) Fastest response: 25 ms (20 Hz. max. counting rate) Environmental Operating temperature: -40 to 75°C MTBF: 1,432,797 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)

Discrete Input Channels


  • Voltage range E2-16DIAC-D: 60 – 140 VAC
  • Input Polarity: Sourcing
  • Input isolation: 150 Volts (16 channel modules only)
  • Guaranteed ON voltage: 55 VAC
  • Guaranteed OFF voltage: 35 VAC
  • Input resistance: 10 Kohms
  • Input Protection: High Impedance with overvoltage protection
  • Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate)
  • Fastest response: 25 ms (20 Hz. max. counting rate)

Environmental


  • Operating temperature: -40 to 75°C
  • MTBF: 1,432,797 Hours GB @ 40°C per MIL-HNDBK-217F2

Configuration


  • Configured using Sixnet I/O Tool Kit
  • Graphical User Interface (GUI)
Supplier's Site Datasheet
VDC Logic I/O Module - 129483719 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
129483719
VDC Logic I/O Module 129483719
E2 HIGH DENISTY I/O MODULE WITH 16 DI (60-120VAC). FREE 2 YEAR RADWELL WARRANTY

E2 HIGH DENISTY I/O MODULE WITH 16 DI (60-120VAC). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. Radwell International
Product Category I/O Modules and Instruments I/O Modules and Instruments
Product Number E2-16DIAC-D 129483719
Product Name EtherTRAK-2 I/O Module-16 120VAC Digital Inputs VDC Logic I/O Module
Unlock Full Specs
to access all available technical data

Similar Products

Filter module - 750-626/020-000 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details